Kyocera Corporation Ceramic Capacitors 12061C822MAT2A

Description
8200pF ±20% 100V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
8200pF ±20% 100V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 12061C822MAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
12061C822MAT2A-ND
Ceramic Capacitors 12061C822MAT2A-ND
8200pF ±20% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

8200pF ±20% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 12061C822MAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
12061C822MAT2A
Capacitors - Ceramic Capacitors 12061C822MAT2A
CAP CER 8200PF 100V X7R 1206

CAP CER 8200PF 100V X7R 1206

Supplier's Site
Ceramic Capacitors - 12061C822MAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
12061C822MAT2A
Ceramic Capacitors 12061C822MAT2A
CAP CER 8200PF 100V X7R 1206

CAP CER 8200PF 100V X7R 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 12061C822MAT2A-ND 12061C822MAT2A 12061C822MAT2A
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701135 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100102KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers