CAPACITOR CERAMIC 6800PF 100V, X7R, 10%, 1206; Capacitance:6800pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes
Multilayer Ceramic Capacitor, 6800 pF, 10%, X7R, 100 V, 1206 [3216 Metric] RoHS Compliant: Yes
CAP CER 6800PF 100V X7R 1206
CAP CER 6800PF 100V X7R 1206
| Newark, An Avnet Company | Newark, An Avnet Company | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 30H1010 | 50R8410 | 66-12061C682KAT2A | 12061C682KAT2A |
| Product Name | Capacitor Ceramic 6800Pf 100V, X7R, 10%, 1206; Capacitance Kyocera Avx | Multilayer Ceramic Capacitor, 6800 Pf, 10%, X7R, 100 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx | CAP CER 6800PF 100V X7R 1206 | Ceramic Capacitors |
| Capacitance Type | Fixed | Fixed | Fixed | |
| RoHS Compliant | Yes | Yes | Yes | |
| Capacitance Range | 0.0068 microF | 0.0068 microF | 0.0068 microF | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | |
| WVDC | 100 volts | 100 volts | 100 volts |