Kyocera Corporation Ceramic Capacitors 12061C104KAZ4A

Description
0.1µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.1µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGF31NR72A104KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF31NR72A104KLDKR-ND
Ceramic Capacitors 478-KGF31NR72A104KLDKR-ND
0.1µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

0.1µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGF31NR72A104KLTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF31NR72A104KLTR-ND
Ceramic Capacitors 478-KGF31NR72A104KLTR-ND
0.1µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

0.1µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGF31NR72A104KLCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF31NR72A104KLCT-ND
Ceramic Capacitors 478-KGF31NR72A104KLCT-ND
0.1µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

0.1µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 100V 1uF Capacitor
60-12061C104KAZ4A
SMD 100V 1uF Capacitor 60-12061C104KAZ4A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGF31NR72A104KL NW G LOB PN 100V .1uF X7R A 581-KGF31NR72A104KL Product overview: 12061C104KAZ4A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12061C104KAZ4A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGF31NR72A104KL NW G LOB PN 100V .1uF X7R A 581-KGF31NR72A104KL Product overview: 12061C104KAZ4A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12061C104KAZ4A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors Capacitors
Product Number 478-KGF31NR72A104KLDKR-ND 478-KGF31NR72A104KLTR-ND 60-12061C104KAZ4A
Product Name Ceramic Capacitors Ceramic Capacitors SMD 100V 1uF Capacitor
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C1206C223K5RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050522000331FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details