Kyocera Corporation Ceramic Capacitors 12061A200JAT4A

Description
20pF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
20pF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 12061A200JAT4A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
12061A200JAT4A-ND
Ceramic Capacitors 12061A200JAT4A-ND
20pF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

20pF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Capacitor Ceramic 20Pf 100V, C0G, 5%, 1206; Capacitance Kyocera Avx - 55J8638 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 20Pf 100V, C0G, 5%, 1206; Capacitance Kyocera Avx
55J8638
Capacitor Ceramic 20Pf 100V, C0G, 5%, 1206; Capacitance Kyocera Avx 55J8638
CAPACITOR CERAMIC 20PF 100V, C0G, 5%, 1206; Capacitance:20pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CAPACITOR CERAMIC 20PF 100V, C0G, 5%, 1206; Capacitance:20pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 12061A200JAT4A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
12061A200JAT4A
Capacitors - Ceramic Capacitors 12061A200JAT4A
CAP CER 20PF 100V C0G/NP0 1206

CAP CER 20PF 100V C0G/NP0 1206

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 12061A200JAT4A-ND 55J8638 12061A200JAT4A
Product Name Ceramic Capacitors Capacitor Ceramic 20Pf 100V, C0G, 5%, 1206; Capacitance Kyocera Avx Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504N151G101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 105SVL050MCW - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminium Capacitors - 1701072 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details