Kyocera Corporation CAP CER 18PF 100V C0G/NP0 1206 12061A180JAT2A

Description
CAP CER 18PF 100V C0G/NP0 1206
Description
CAP CER 18PF 100V C0G/NP0 1206

Suppliers

Company
Product
Description
Supplier Links
CAP CER 18PF 100V C0G/NP0 1206 - 66-12061A180JAT2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 18PF 100V C0G/NP0 1206
66-12061A180JAT2A
CAP CER 18PF 100V C0G/NP0 1206 66-12061A180JAT2A
CAP CER 18PF 100V C0G/NP0 1206

CAP CER 18PF 100V C0G/NP0 1206

Supplier's Site
Capacitor Ceramic 18Pf 100V, C0G, 5%, 1206; Capacitance Kyocera Avx - 30H0918 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 18Pf 100V, C0G, 5%, 1206; Capacitance Kyocera Avx
30H0918
Capacitor Ceramic 18Pf 100V, C0G, 5%, 1206; Capacitance Kyocera Avx 30H0918
CAPACITOR CERAMIC 18PF 100V, C0G, 5%, 1206; Capacitance:18pF; Capacitance Tolerance:± 5%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

CAPACITOR CERAMIC 18PF 100V, C0G, 5%, 1206; Capacitance:18pF; Capacitance Tolerance:± 5%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 18Pf 100V, C0G, 5%, 1206; Capacitance Kyocera Avx - 96M1443 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 18Pf 100V, C0G, 5%, 1206; Capacitance Kyocera Avx
96M1443
Ceramic Capacitor 18Pf 100V, C0G, 5%, 1206; Capacitance Kyocera Avx 96M1443
CERAMIC CAPACITOR 18PF 100V, C0G, 5%, 1206; Capacitance:18pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CERAMIC CAPACITOR 18PF 100V, C0G, 5%, 1206; Capacitance:18pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 66-12061A180JAT2A 30H0918 96M1443
Product Name CAP CER 18PF 100V C0G/NP0 1206 Capacitor Ceramic 18Pf 100V, C0G, 5%, 1206; Capacitance Kyocera Avx Ceramic Capacitor 18Pf 100V, C0G, 5%, 1206; Capacitance Kyocera Avx
RoHS Compliant Yes Yes Yes
Operating Temperature -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition; Ceramic Ceramic Composition; Ceramic
Capacitance Range 1.80E-5 microF 1.80E-5 microF 1.80E-5 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1248-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-697-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Aluminum Electrolytic - 101C234U010BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details