Kyocera Corporation Capacitor Ceramic 1500Pf 100V, C0G, 10%, 1206, Full Reel; Capacitance Kyocera Avx 12061A152KAT2A

Description
CAPACITOR CERAMIC 1500PF 100V, C0G, 10%, 1206, FULL REEL; Capacitance:1500pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CAPACITOR CERAMIC 1500PF 100V, C0G, 10%, 1206, FULL REEL; Capacitance:1500pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 1500Pf 100V, C0G, 10%, 1206, Full Reel; Capacitance Kyocera Avx - 55J8612 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 1500Pf 100V, C0G, 10%, 1206, Full Reel; Capacitance Kyocera Avx
55J8612
Capacitor Ceramic 1500Pf 100V, C0G, 10%, 1206, Full Reel; Capacitance Kyocera Avx 55J8612
CAPACITOR CERAMIC 1500PF 100V, C0G, 10%, 1206, FULL REEL; Capacitance:1500pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

CAPACITOR CERAMIC 1500PF 100V, C0G, 10%, 1206, FULL REEL; Capacitance:1500pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 55J8612
Product Name Capacitor Ceramic 1500Pf 100V, C0G, 10%, 1206, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0015 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Aluminum Electrolytic - 101C224U010ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers