CAP, 1000PF, 100V, C0G/NP0, 1206, REEL; Capacitance:1000pF; Voltage Rating:100V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:AVX 1206 MLCC; Operating RoHS Compliant: Yes
Multilayer Ceramic Capacitor, AEC-Q200 MLCC Series, 1000 pF, 5%, C0G / NP0, 100 V RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 13AC4549 | 26M5745 |
| Product Name | Cap, 1000Pf, 100V, C0G/np0, 1206, Reel; Capacitance Kyocera Avx | Multilayer Ceramic Capacitor, Aec-Q200 Mlcc Series, 1000 Pf, 5%, C0G / Np0, 100 V Rohs Compliant Kyocera Avx |
| Capacitance Type | Fixed | Fixed |
| RoHS Compliant | Yes | Yes |
| Capacitance Range | 1.00E-3 microF | |
| Capacitance Tolerance | 5 (+/- %) |