Kyocera Corporation Ceramic Capacitors - 12061A101KAT2A 12061A101KAT2A

Description
Manufacturer: AVX Corporation Win Source Part Number: 1001072-12061A101KAT 2A Packaging: Reel - TR Voltage Rating: 100V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 100pF Tolerance: ±10% Temperature Coefficient: C0G, NP0 Thickness (Max): 0.037" (0.94mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 1001072-12061A101KAT 2A Packaging: Reel - TR Voltage Rating: 100V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 100pF Tolerance: ±10% Temperature Coefficient: C0G, NP0 Thickness (Max): 0.037" (0.94mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 12061A101KAT2A - 1001072-12061A101KAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 12061A101KAT2A
1001072-12061A101KAT2A
Ceramic Capacitors - 12061A101KAT2A 1001072-12061A101KAT2A
Manufacturer: AVX Corporation Win Source Part Number: 1001072-12061A101KAT 2A Packaging: Reel - TR Voltage Rating: 100V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 100pF Tolerance: ±10% Temperature Coefficient: C0G, NP0 Thickness (Max): 0.037" (0.94mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance

Manufacturer: AVX Corporation
Win Source Part Number: 1001072-12061A101KAT2A
Packaging: Reel - TR
Voltage Rating: 100V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 100pF
Tolerance: ±10%
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.037" (0.94mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SMD 100V 100pF Capacitor
60-12061A101KAT2A
SMD 100V 100pF Capacitor 60-12061A101KAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31BCG2A101KT NEW GLOBAL PN 100V 100pF A 581-KGM31BCG2A101KT Product overview: 12061A101KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 100pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 100pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12061A101KAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31BCG2A101KT NEW GLOBAL PN 100V 100pF A 581-KGM31BCG2A101KT Product overview: 12061A101KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 100pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 100pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12061A101KAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitor 100Pf 100V, C0G, 10%, 1206; Capacitance Kyocera Avx - 96M1436 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 100Pf 100V, C0G, 10%, 1206; Capacitance Kyocera Avx
96M1436
Ceramic Capacitor 100Pf 100V, C0G, 10%, 1206; Capacitance Kyocera Avx 96M1436
CERAMIC CAPACITOR 100PF 100V, C0G, 10%, 1206; Capacitance:100pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CERAMIC CAPACITOR 100PF 100V, C0G, 10%, 1206; Capacitance:100pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 100Pf 100V, C0G, 10%, 1206, Full Reel; Capacitance Kyocera Avx - 95C0637 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 100Pf 100V, C0G, 10%, 1206, Full Reel; Capacitance Kyocera Avx
95C0637
Ceramic Capacitor 100Pf 100V, C0G, 10%, 1206, Full Reel; Capacitance Kyocera Avx 95C0637
CERAMIC CAPACITOR 100PF 100V, C0G, 10%, 1206, FULL REEL; Capacitance:100pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

CERAMIC CAPACITOR 100PF 100V, C0G, 10%, 1206, FULL REEL; Capacitance:100pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, 100 Pf, 10%, C0G / Np0, 100 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx - 95W9390 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 100 Pf, 10%, C0G / Np0, 100 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx
95W9390
Multilayer Ceramic Capacitor, 100 Pf, 10%, C0G / Np0, 100 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx 95W9390
Multilayer Ceramic Capacitor, 100 pF, 10%, C0G / NP0, 100 V, 1206 [3216 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 100 pF, 10%, C0G / NP0, 100 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1001072-12061A101KAT2A 60-12061A101KAT2A 96M1436 95W9390
Product Name Ceramic Capacitors - 12061A101KAT2A SMD 100V 100pF Capacitor Ceramic Capacitor 100Pf 100V, C0G, 10%, 1206; Capacitance Kyocera Avx Multilayer Ceramic Capacitor, 100 Pf, 10%, C0G / Np0, 100 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx
Operating Temperature -55 to 125 C (-67 to 257 F)
Capacitance Range 1.00E-4 microF 1.00E-4 microF 1.00E-4 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 100 volts 100 volts
WVAC 100 volts 100 to ? volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701093 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 336SML010M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100220JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers