The 100B Series is a range of porcelain Superchip® multilayer capacitors in case size B (0.110" x 0.110"), designed for RF and microwave applications including bypass, coupling, and impedance matching. The series offers capacitance values from 0.1 pF to 1000 pF, with standard and extended WVDC up to 1500 VDC depending on capacitance, and operates from -55°C to +175°C. It features low ESR/ESL, high Q factor greater than 10,000 at 1 MHz, and meets MIL-STD-202 environmental standards. Terminations include tin/lead solder plated over nickel barrier or gold-plated options, available in surface mount tape and reel configurations.
KYOCERA AVX, the industry leader, offers new improved ESR/ESL performance for the 100B Series RF/Microwave Capacitors. This Series is now available with extended operating temperatures up to 175 C. High Density porcelain construction provides a rugged, hermetic package.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 100B6R2BP500XTV |
| Product Name | Hi-Q Multilayer Ceramic Capacitors |
| Technology | Multilayer |