Kyocera Corporation Ceramic Capacitors 100B390GW500XT

Description
39pF ±2% 500V Ceramic Capacitor P90 1111 (2828 Metric)
Request a Quote Datasheet
Description
39pF ±2% 500V Ceramic Capacitor P90 1111 (2828 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1284-1682-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1284-1682-6-ND
Ceramic Capacitors 1284-1682-6-ND
39pF ±2% 500V Ceramic Capacitor P90 1111 (2828 Metric)

39pF ±2% 500V Ceramic Capacitor P90 1111 (2828 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1284-1682-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1284-1682-1-ND
Ceramic Capacitors 1284-1682-1-ND
39pF ±2% 500V Ceramic Capacitor P90 1111 (2828 Metric)

39pF ±2% 500V Ceramic Capacitor P90 1111 (2828 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1284-1682-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1284-1682-2-ND
Ceramic Capacitors 1284-1682-2-ND
39pF ±2% 500V Ceramic Capacitor P90 1111 (2828 Metric)

39pF ±2% 500V Ceramic Capacitor P90 1111 (2828 Metric)

Buy Now Datasheet
Singapore, Singapore
39pF Capacitor
68-100B390GW500XT
39pF Capacitor 68-100B390GW500XT
Silicon RF Capacitors / Thin Film 500volts 39pF 2% Product overview: 100B390GW500XT from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 39pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 39pF, Silicon Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 68-100B390GW500XT can be used for catalog matching and distributor lookup.

Silicon RF Capacitors / Thin Film 500volts 39pF 2% Product overview: 100B390GW500XT from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 39pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 39pF, Silicon Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 68-100B390GW500XT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors Capacitors
Product Number 1284-1682-6-ND 1284-1682-1-ND 68-100B390GW500XT
Product Name Ceramic Capacitors Ceramic Capacitors 39pF Capacitor
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications High Frequency; RF / Microwave; Bypass High Frequency; RF / Microwave; Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - CK05BX393K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Aluminium Capacitors - 1701082 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details