The 100B series is a porcelain Superchip® multilayer capacitor for RF/microwave applications, featuring a case size of 0.110" × 0.110" and operating temperatures up to 175°C. It offers capacitance values from 0.1 pF to 1000 pF, with a standard working voltage up to 1500 VDC, high Q factor exceeding 10,000 at 1 MHz, and low ESR/ESL. The part meets MIL-PRF-55681 and is available in surface mount tape and reel packaging with tin/lead solder-plated nickel barrier terminations. Thermal shock, moisture resistance, and life test performance comply with MIL-STD-202 standards.
KYOCERA AVX, the industry leader, offers new improved ESR/ESL performance for the 100B Series RF/Microwave Capacitors. This Series is now available with extended operating temperatures up to 175 C. High Density porcelain construction provides a rugged, hermetic package.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 100B181KT300XT |
| Product Name | Hi-Q Multilayer Ceramic Capacitors |
| Technology | Multilayer |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Range | 1.80E-4 microF |