KYOCERA AVX Components Corporation Ceramic Capacitors 100B102KW50XT

Description
CAP CER 1000PF 50V P90 1111
Request a Quote Datasheet
Description
CAP CER 1000PF 50V P90 1111
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-100B102KW50XTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-100B102KW50XTDKR-ND
Ceramic Capacitors 478-100B102KW50XTDKR-ND
CAP CER 1000PF 50V P90 1111

CAP CER 1000PF 50V P90 1111

Buy Now Datasheet
Ceramic Capacitors - 478-100B102KW50XTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-100B102KW50XTCT-ND
Ceramic Capacitors 478-100B102KW50XTCT-ND
CAP CER 1000PF 50V P90 1111

CAP CER 1000PF 50V P90 1111

Buy Now Datasheet
Ceramic Capacitors - 478-100B102KW50XTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-100B102KW50XTTR-ND
Ceramic Capacitors 478-100B102KW50XTTR-ND
CAP CER 1000PF 50V P90 1111

CAP CER 1000PF 50V P90 1111

Buy Now Datasheet
Hi-Q Multilayer Ceramic Capacitors - 100B102KW50XT - Richardson RFPD
Downers Grove, IL, United States
Hi-Q Multilayer Ceramic Capacitors
100B102KW50XT
Hi-Q Multilayer Ceramic Capacitors 100B102KW50XT
KYOCERA AVX, the industry leader, offers new improved ESR/ESL performance for the 100B Series RF/Microwave Capacitors. This Series is now available with extended operating temperatures up to 175 C. High Density porcelain construction provides a rugged, hermetic package.

KYOCERA AVX, the industry leader, offers new improved ESR/ESL performance for the 100B Series RF/Microwave Capacitors. This Series is now available with extended operating temperatures up to 175 C. High Density porcelain construction provides a rugged, hermetic package.

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Richardson RFPD
Product Category Capacitors Capacitors Capacitors
Product Number 478-100B102KW50XTDKR-ND 478-100B102KW50XTCT-ND 100B102KW50XT
Product Name Ceramic Capacitors Ceramic Capacitors Hi-Q Multilayer Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave; Bypass High Frequency; RF / Microwave; Bypass
Operating Temperature -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011324 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1701118 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details