KYOCERA AVX Components Corporation Ceramic Capacitors 100B101FT500XT1K

Description
100pF ±1% 500V Ceramic Capacitor P90 1111 (2828 Metric)
Request a Quote Datasheet
Description
100pF ±1% 500V Ceramic Capacitor P90 1111 (2828 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1284-100B101FT500XT1KDKR-ND - DigiKey
Thief River Falls, MN, United States
100pF ±1% 500V Ceramic Capacitor P90 1111 (2828 Metric)

100pF ±1% 500V Ceramic Capacitor P90 1111 (2828 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1284-100B101FT500XT1KTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1284-100B101FT500XT1KTR-ND
Ceramic Capacitors 1284-100B101FT500XT1KTR-ND
100pF ±1% 500V Ceramic Capacitor P90 1111 (2828 Metric)

100pF ±1% 500V Ceramic Capacitor P90 1111 (2828 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1284-100B101FT500XT1KCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1284-100B101FT500XT1KCT-ND
Ceramic Capacitors 1284-100B101FT500XT1KCT-ND
100pF ±1% 500V Ceramic Capacitor P90 1111 (2828 Metric)

100pF ±1% 500V Ceramic Capacitor P90 1111 (2828 Metric)

Buy Now Datasheet
Hi-Q Multilayer Ceramic Capacitors - 100B101FT500XT1K - Richardson RFPD
Downers Grove, IL, United States
Hi-Q Multilayer Ceramic Capacitors
100B101FT500XT1K
Hi-Q Multilayer Ceramic Capacitors 100B101FT500XT1K
KYOCERA AVX, the industry leader, offers new improved ESR/ESL performance for the 100B Series RF/Microwave Capacitors. This Series is now available with extended operating temperatures up to 175 C. High Density porcelain construction provides a rugged, hermetic package.

KYOCERA AVX, the industry leader, offers new improved ESR/ESL performance for the 100B Series RF/Microwave Capacitors. This Series is now available with extended operating temperatures up to 175 C. High Density porcelain construction provides a rugged, hermetic package.

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Richardson RFPD
Product Category Capacitors Capacitors Capacitors
Product Number 1284-100B101FT500XT1KDKR-ND 1284-100B101FT500XT1KTR-ND 100B101FT500XT1K
Product Name Ceramic Capacitors Ceramic Capacitors Hi-Q Multilayer Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave; Bypass High Frequency; RF / Microwave; Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Aluminum Electrolytic - 107SML063M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Film Capacitors - 116262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details