Silicon RF Capacitors / Thin Film 500volts 0.7pF Product overview: 100B0R7BT500XT from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.7pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.7pF, Silicon Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 68-100B0R7BT500XT can be used for catalog matching and distributor lookup.
CAP CER 0.7PF 500V P90 1111
CAP CER 0.7PF 500V P90 1111
CAP CER 0.7PF 500V P90 1111
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 68-100B0R7BT500XT | 478-100B0R7BT500XTCT-ND | 478-100B0R7BT500XTDKR-ND |
| Product Name | 0.7pF Capacitor | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor |
| RoHS Compliant | Yes | ||
| Capacitance Range | 7.00E-7 microF | ||
| WVDC | 500 volts | 500 volts | 500 volts |
| WVAC | 500 to ? volts | 500 volts | 500 volts |