0.1pF ±0.1pF 150V Ceramic Capacitor P90 0505 (1313 Metric)
KYOCERA AVX, the industry leader, offers new improved ESR/ESL performance for the 100A Series RF/Microwave Capacitors. This is KYOCERA AVX’s most versatile high Q, high self resonant multilayer capacitor. High density porcelain construction provides a rugged, hermetic package.
| DigiKey | Richardson RFPD | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 1284-100A0R1BW150XT1KTR-ND | 100A0R1BW150XT1K |
| Product Name | Ceramic Capacitors | Hi-Q Multilayer Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | |
| Applications | High Frequency; RF / Microwave; Bypass | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
| WVDC | 150 volts | 150 volts |