Cornell Dubilier Ceramic Capacitors CK05BX561K

Description
560pF ±10% 200V Ceramic Capacitor BX Radial
Request a Quote Datasheet
Description
560pF ±10% 200V Ceramic Capacitor BX Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CK05BX561K-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CK05BX561K-ND
Ceramic Capacitors CK05BX561K-ND
560pF ±10% 200V Ceramic Capacitor BX Radial

560pF ±10% 200V Ceramic Capacitor BX Radial

Buy Now Datasheet
Ceramic Capacitors - CK05BX561K - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CK05BX561K
Ceramic Capacitors CK05BX561K
CAP CER 560PF 200V 10% RADIAL

CAP CER 560PF 200V 10% RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number CK05BX561K-ND CK05BX561K
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - C0603C152K1RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details