AVX Corporation RF Antennas 1004795

Description
600MHz, 700MHz, 750MHz, 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.7GHz LTE, LoRa, LPWAN, Sigfox Chip RF Antenna 600MHz ~ 698MHz, 698MHz ~ 960MHz, 1.71GHz ~ 2.2GHz, 2.5GHz ~ 2.7GHz 1.5dBi, 1.6dBi, 3.1dBi, 1.7dBi Solder Surface Mount
Request a Quote Datasheet
Description
600MHz, 700MHz, 750MHz, 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.7GHz LTE, LoRa, LPWAN, Sigfox Chip RF Antenna 600MHz ~ 698MHz, 698MHz ~ 960MHz, 1.71GHz ~ 2.2GHz, 2.5GHz ~ 2.7GHz 1.5dBi, 1.6dBi, 3.1dBi, 1.7dBi Solder Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 478-1004795TR-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
478-1004795TR-ND
RF Antennas 478-1004795TR-ND
600MHz, 700MHz, 750MHz, 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.7GHz LTE, LoRa, LPWAN, Sigfox Chip RF Antenna 600MHz ~ 698MHz, 698MHz ~ 960MHz, 1.71GHz ~ 2.2GHz, 2.5GHz ~ 2.7GHz 1.5dBi, 1.6dBi, 3.1dBi, 1.7dBi Solder Surface Mount

600MHz, 700MHz, 750MHz, 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.7GHz LTE, LoRa, LPWAN, Sigfox Chip RF Antenna 600MHz ~ 698MHz, 698MHz ~ 960MHz, 1.71GHz ~ 2.2GHz, 2.5GHz ~ 2.7GHz 1.5dBi, 1.6dBi, 3.1dBi, 1.7dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 478-1004795CT-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
478-1004795CT-ND
RF Antennas 478-1004795CT-ND
600MHz, 700MHz, 750MHz, 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.7GHz LTE, LoRa, LPWAN, Sigfox Chip RF Antenna 600MHz ~ 698MHz, 698MHz ~ 960MHz, 1.71GHz ~ 2.2GHz, 2.5GHz ~ 2.7GHz 1.5dBi, 1.6dBi, 3.1dBi, 1.7dBi Solder Surface Mount

600MHz, 700MHz, 750MHz, 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.7GHz LTE, LoRa, LPWAN, Sigfox Chip RF Antenna 600MHz ~ 698MHz, 698MHz ~ 960MHz, 1.71GHz ~ 2.2GHz, 2.5GHz ~ 2.7GHz 1.5dBi, 1.6dBi, 3.1dBi, 1.7dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 478-1004795DKR-ND - DigiKey
Thief River Falls, MN, United States
600MHz, 700MHz, 750MHz, 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.7GHz LTE, LoRa, LPWAN, Sigfox Chip RF Antenna 600MHz ~ 698MHz, 698MHz ~ 960MHz, 1.71GHz ~ 2.2GHz, 2.5GHz ~ 2.7GHz 1.5dBi, 1.6dBi, 3.1dBi, 1.7dBi Solder Surface Mount

600MHz, 700MHz, 750MHz, 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.7GHz LTE, LoRa, LPWAN, Sigfox Chip RF Antenna 600MHz ~ 698MHz, 698MHz ~ 960MHz, 1.71GHz ~ 2.2GHz, 2.5GHz ~ 2.7GHz 1.5dBi, 1.6dBi, 3.1dBi, 1.7dBi Solder Surface Mount

Buy Now Datasheet
SMD 400MHz 450MHz 698MHz Rf Antenna - 875-1004795 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 400MHz 450MHz 698MHz Rf Antenna
875-1004795
SMD 400MHz 450MHz 698MHz Rf Antenna 875-1004795
Antenna Embedded 3.1dBi Gain 400MHz/450MHz/698MHz /960MHz/2400MHz/2700 MHz 8-Pin SMD T/R Product overview: 1004795 from AVX (KYOCERA AVX) is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 400MHz, 450MHz, 698MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 400MHz, 450MHz, 698MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-1004795 can be used for catalog matching and distributor lookup.

Antenna Embedded 3.1dBi Gain 400MHz/450MHz/698MHz/960MHz/2400MHz/2700MHz 8-Pin SMD T/R Product overview: 1004795 from AVX (KYOCERA AVX) is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 400MHz, 450MHz, 698MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 400MHz, 450MHz, 698MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-1004795 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
SMT Antennas - 2024220 - RS Components, Ltd.
Corby, Northants, United Kingdom
SMT Antennas
2024220
SMT Antennas 2024220
KYOCERA AVX 1004795 SMT Antenna

KYOCERA AVX 1004795 SMT Antenna

Supplier's Site
SMT Antennas - 2024221 - RS Components, Ltd.
Corby, Northants, United Kingdom
SMT Antennas
2024221
SMT Antennas 2024221
KYOCERA AVX 1004795 SMT Antenna

KYOCERA AVX 1004795 SMT Antenna

Supplier's Site
Antenna, 600Mhz-2.7Ghz, Linear; Antenna Type Kyocera Avx - 38AJ1477 - Newark, An Avnet Company
Chicago, IL, United States
Antenna, 600Mhz-2.7Ghz, Linear; Antenna Type Kyocera Avx
38AJ1477
Antenna, 600Mhz-2.7Ghz, Linear; Antenna Type Kyocera Avx 38AJ1477
ANTENNA, 600MHZ-2.7GHZ, LINEAR; Antenna Type:Cellular / LTE; Frequency Min:600MHz; Frequency Max:2.7GHz; Antenna Mounting:SMD; Gain:1.7dB; VSWR:-; Input Power:2W; Input Impedance:50ohm; Antenna Polarization:Linear; Product Range:- RoHS Compliant: Yes

ANTENNA, 600MHZ-2.7GHZ, LINEAR; Antenna Type:Cellular / LTE; Frequency Min:600MHz; Frequency Max:2.7GHz; Antenna Mounting:SMD; Gain:1.7dB; VSWR:-; Input Power:2W; Input Impedance:50ohm; Antenna Polarization:Linear; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Antenna, 600Mhz-2.7Ghz, Linear; Antenna Type Kyocera Avx - 38AJ1476 - Newark, An Avnet Company
Chicago, IL, United States
Antenna, 600Mhz-2.7Ghz, Linear; Antenna Type Kyocera Avx
38AJ1476
Antenna, 600Mhz-2.7Ghz, Linear; Antenna Type Kyocera Avx 38AJ1476
ANTENNA, 600MHZ-2.7GHZ, LINEAR; Antenna Type:Cellular / LTE; Frequency Min:600MHz; Frequency Max:2.7GHz; Antenna Mounting:SMD; Gain:1.7dB; VSWR:-; Input Power:2W; Input Impedance:50ohm; Antenna Polarization:Linear; Product Range:- RoHS Compliant: Yes

ANTENNA, 600MHZ-2.7GHZ, LINEAR; Antenna Type:Cellular / LTE; Frequency Min:600MHz; Frequency Max:2.7GHz; Antenna Mounting:SMD; Gain:1.7dB; VSWR:-; Input Power:2W; Input Impedance:50ohm; Antenna Polarization:Linear; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Newark, An Avnet Company
Product Category Antennas Antennas Antennas Antennas
Product Number 478-1004795TR-ND 875-1004795 2024220 38AJ1477
Product Name RF Antennas SMD 400MHz 450MHz 698MHz Rf Antenna SMT Antennas Antenna, 600Mhz-2.7Ghz, Linear; Antenna Type Kyocera Avx
Applications Cellular or PCS Terminal; LTE, LoRa, LPWAN, Sigfox RF Testing
Primary Frequency Range 600.0 to 2700.0 MHz 600.0 to 2700.0 MHz 600.0 to 2700.0 MHz
Gain 1.5 to 3.1 dB 1.7 dB 1.7 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - L000528-04 - TE Connectivity
TE Connectivity
Specs
Applications LoRaWAN
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Rf Antenna - 875-NN02-224 - ERSAELECTRONICS PTE. LTD.
Specs
Applications RF Testing
Primary Frequency Range 824.0 to 5875.0 MHz
Technology Type Chip
View Details
3 suppliers
RF Antennas - BB-FG24008 - Quarktwin Technology Ltd.
Specs
Applications General Purpose
Technology Type Whip; Whip, Straight
View Details