TE Connectivity Antennas L000528-04

Description
Configuration Features Antenna Style : Flexible PCB Antenna Type : Flexible PCB (FPC) Band Type : Single Band Mounting Location : Internal/Embedded Dimensions Cable Length : .05 M  [.16 FT ] Product Length : 25 MM  [.984 INCH ] Product Width : 22.4 MM  [.881 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 4.5:1 Industry Standards Communication Protocol : LoRaWAN Primary Application : LoRaWAN Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : 915 ISM & ZigBee US Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF4 Signal Characteristics Frequency Band (MHZ) : 915 Frequency Category : 901 - 941 Peak Gain (DBI) : < 0
Request a Quote Datasheet
Description
Configuration Features Antenna Style : Flexible PCB Antenna Type : Flexible PCB (FPC) Band Type : Single Band Mounting Location : Internal/Embedded Dimensions Cable Length : .05 M  [.16 FT ] Product Length : 25 MM  [.984 INCH ] Product Width : 22.4 MM  [.881 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 4.5:1 Industry Standards Communication Protocol : LoRaWAN Primary Application : LoRaWAN Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : 915 ISM & ZigBee US Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF4 Signal Characteristics Frequency Band (MHZ) : 915 Frequency Category : 901 - 941 Peak Gain (DBI) : < 0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - L000528-04 - TE Connectivity
Berwyn, PA, United States
Antennas
L000528-04
Antennas L000528-04
Configuration Features Antenna Style : Flexible PCB Antenna Type : Flexible PCB (FPC) Band Type : Single Band Mounting Location : Internal/Embedded Dimensions Cable Length : .05 M  [.16 FT ] Product Length : 25 MM  [.984 INCH ] Product Width : 22.4 MM  [.881 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 4.5:1 Industry Standards Communication Protocol : LoRaWAN Primary Application : LoRaWAN Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : 915 ISM & ZigBee US Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF4 Signal Characteristics Frequency Band (MHZ) : 915 Frequency Category : 901 - 941 Peak Gain (DBI) : < 0

Configuration Features


  • Antenna Style : Flexible PCB
  • Antenna Type : Flexible PCB (FPC)
  • Band Type : Single Band
  • Mounting Location : Internal/Embedded

Dimensions


  • Cable Length : .05 M  [.16 FT ]
  • Product Length : 25 MM  [.984 INCH ]
  • Product Width : 22.4 MM  [.881 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 4.5:1

Industry Standards


  • Communication Protocol : LoRaWAN
  • Primary Application : LoRaWAN

Mechanical Attachment


  • Mounting Method : Adhesive Mount
  • Polarization : Linear

Operation/Application


  • Directionality : Omnidirectional
  • Wireless Standard : 915 ISM & ZigBee US

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Bag & Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : MHF4

Signal Characteristics


  • Frequency Band (MHZ) : 915
  • Frequency Category : 901 - 941
  • Peak Gain (DBI) : < 0
Buy Now Datasheet
RF Antennas - 343-L000528-04-ND - DigiKey
Thief River Falls, MN, United States
FPC ANT, SDP,50MM,MHF 4L,LPWAN 9

FPC ANT, SDP,50MM,MHF 4L,LPWAN 9

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Antennas Antennas
Product Number L000528-04 343-L000528-04-ND
Product Name Antennas RF Antennas
Applications LoRaWAN ISM, LoRaWAN
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 915.0 MHz 915.0 MHz
Gain 0.0 dB -1.6 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1513430-1 - TE Connectivity
TE Connectivity
Specs
Applications Bluetooth, Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
Antennas - 1-2370914-1 - TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; GPS, Wi-Fi, CDMA 1900, GSM 900, IoT, CDMA 850, UMTS, M2M, GSM, WLAN, Cellular, GSM 1800, LTE
Polarization Vertical
Primary Frequency Range 698.0 to 6000.0 MHz
View Details
Antennas - 2344654-1 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
Antennas - 2108991-1 - TE Connectivity
TE Connectivity
Specs
Applications ISM, LPWAN, LoRaWAN
Pattern Type Omni directional
Polarization Linear
View Details
7 suppliers