5.4875GHz Bluetooth, Wi-Fi, WLAN, Zigbee™ PCB Trace RF Antenna 5.15GHz ~ 5.825GHz 4.8dBi U.FL Adhesive
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 478-1004292PT-AA10L0100-ND |
| Product Name | RF Antennas |
| Applications | Modem or Wireless Network; Bluetooth, Wi-Fi, WLAN, Zigbee™ |
| Primary Frequency Range | 5487.5 MHz |
| Gain | 4.8 dB |
| VSWR | 2 :1 |
Vertical