AVX Corporation RF Antennas 1004138

Description
1.575GHz GPS Ceramic Patch RF Antenna 1.573MHz ~ 1.577GHz 1dBic IPEX MHF Adhesive
Request a Quote Datasheet
Description
1.575GHz GPS Ceramic Patch RF Antenna 1.573MHz ~ 1.577GHz 1dBic IPEX MHF Adhesive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 478-1004138-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
478-1004138-ND
RF Antennas 478-1004138-ND
1.575GHz GPS Ceramic Patch RF Antenna 1.573MHz ~ 1.577GHz 1dBic IPEX MHF Adhesive

1.575GHz GPS Ceramic Patch RF Antenna 1.573MHz ~ 1.577GHz 1dBic IPEX MHF Adhesive

Buy Now Datasheet
Patch Antenna, Rhc, 1.575Ghz, 1Dbi; Antenna Type Kyocera Avx - 64AC0660 - Newark, An Avnet Company
Chicago, IL, United States
Patch Antenna, Rhc, 1.575Ghz, 1Dbi; Antenna Type Kyocera Avx
64AC0660
Patch Antenna, Rhc, 1.575Ghz, 1Dbi; Antenna Type Kyocera Avx 64AC0660
PATCH ANTENNA, RHC, 1.575GHZ, 1DBI; Antenna Type:Patch; Frequency Min:-; Frequency Max:1.575GHz; Antenna Mounting:SMD; Gain:1dBi; VSWR:2; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Right Hand Circular; Product RoHS Compliant: Yes

PATCH ANTENNA, RHC, 1.575GHZ, 1DBI; Antenna Type:Patch; Frequency Min:-; Frequency Max:1.575GHz; Antenna Mounting:SMD; Gain:1dBi; VSWR:2; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Right Hand Circular; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Antennas Antennas
Product Number 478-1004138-ND 64AC0660
Product Name RF Antennas Patch Antenna, Rhc, 1.575Ghz, 1Dbi; Antenna Type Kyocera Avx
Applications GPS; GPS
Primary Frequency Range 1575.0 MHz ? to 1575.0 MHz
Gain 1 dB 1 dB
VSWR 2 :1 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

iSOLATE RF Isolator Kits - isolate rf isolator kits - BARTEC
Specs
Operating Temperature 0.0 F (-17.78 C)
View Details
2.4GHz PCB Flexible Internal Antenna With 1.13mm Cable (L-10CM) + UFL Connector - ET-WIFPC-5L10CP16-U - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 3 dB
Form Factor / Mounting Internal
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers
Specs
Polarization Linear
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 1.7 dB
View Details