AVX Corporation RF Antennas 1003657

Description
725MHz, 766.5MHz, 1.7325GHz, 2.1325GHz LoRa, LPWAN, LTE, Sigfox Module RF Antenna 704MHz ~ 746MHz, 746MHz ~ 787MHz, 1.71GHz ~ 1.755GHz, 2.11GHz ~ 2.155GHz 1dBi, 1.6dBi, 3.2dBi, 3.4dBi MMCX Surface Mount
Request a Quote Datasheet
Description
725MHz, 766.5MHz, 1.7325GHz, 2.1325GHz LoRa, LPWAN, LTE, Sigfox Module RF Antenna 704MHz ~ 746MHz, 746MHz ~ 787MHz, 1.71GHz ~ 1.755GHz, 2.11GHz ~ 2.155GHz 1dBi, 1.6dBi, 3.2dBi, 3.4dBi MMCX Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 478-1003657-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
478-1003657-ND
RF Antennas 478-1003657-ND
725MHz, 766.5MHz, 1.7325GHz, 2.1325GHz LoRa, LPWAN, LTE, Sigfox Module RF Antenna 704MHz ~ 746MHz, 746MHz ~ 787MHz, 1.71GHz ~ 1.755GHz, 2.11GHz ~ 2.155GHz 1dBi, 1.6dBi, 3.2dBi, 3.4dBi MMCX Surface Mount

725MHz, 766.5MHz, 1.7325GHz, 2.1325GHz LoRa, LPWAN, LTE, Sigfox Module RF Antenna 704MHz ~ 746MHz, 746MHz ~ 787MHz, 1.71GHz ~ 1.755GHz, 2.11GHz ~ 2.155GHz 1dBi, 1.6dBi, 3.2dBi, 3.4dBi MMCX Surface Mount

Buy Now Datasheet
GSM & GPRS Antennas - 2024182 - RS Components, Ltd.
Corby, Northants, United Kingdom
GSM & GPRS Antennas
2024182
GSM & GPRS Antennas 2024182
External balanced ANTENNA, LTE, Freq: 69

External balanced ANTENNA, LTE, Freq: 69

Supplier's Site
GSM & GPRS Antennas - 2024183 - RS Components, Ltd.
Corby, Northants, United Kingdom
GSM & GPRS Antennas
2024183
GSM & GPRS Antennas 2024183
External balanced ANTENNA, LTE, Freq: 69

External balanced ANTENNA, LTE, Freq: 69

Supplier's Site
Lte/cellular Antenna, 2.155Ghz, 3.4Dbi; Antenna Type Kyocera Avx - 64AC0578 - Newark, An Avnet Company
Chicago, IL, United States
Lte/cellular Antenna, 2.155Ghz, 3.4Dbi; Antenna Type Kyocera Avx
64AC0578
Lte/cellular Antenna, 2.155Ghz, 3.4Dbi; Antenna Type Kyocera Avx 64AC0578
LTE/CELLULAR ANTENNA, 2.155GHZ, 3.4DBI; Antenna Type:Cellular / LTE; Frequency Min:1.71GHz; Frequency Max:2.155GHz; Antenna Mounting:MMCX Connector; Gain:3.4dBi; VSWR:2; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:-; RoHS Compliant: Yes

LTE/CELLULAR ANTENNA, 2.155GHZ, 3.4DBI; Antenna Type:Cellular / LTE; Frequency Min:1.71GHz; Frequency Max:2.155GHz; Antenna Mounting:MMCX Connector; Gain:3.4dBi; VSWR:2; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Antennas Antennas Antennas
Product Number 478-1003657-ND 2024182 64AC0578
Product Name RF Antennas GSM & GPRS Antennas Lte/cellular Antenna, 2.155Ghz, 3.4Dbi; Antenna Type Kyocera Avx
Applications Cellular or PCS Terminal; Modem or Wireless Network; LoRa, LPWAN, LTE, Sigfox Basestation
Primary Frequency Range 725.0 to 2132.5 MHz 868.0 to ? MHz 1710.0 to 2155.0 MHz
Gain 1 to 3.4 dB 3.4 dB 3.4 dB
VSWR 2.1 to 2.5 :1 2 :1
Technology Type Module
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Band Antennas - 1408055 - RS Components, Ltd.
Specs
Applications Multi-band
Pattern Type Omni directional
Primary Frequency Range 850.0 to ? MHz
View Details
Budget Survey Multiband GNSS Antenna - AS-ANT2B-SUR-L1L2-25SMA-00 - ArduSimple
Specs
Gain 40 dB
VSWR 2 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers
Others - BGSX33MU16E6327XTSA1 - Shenzhen Shengyu Electronics Technology Limited
Infineon Technologies AG
Specs
Primary Frequency Range 3800.0 MHz
Form Factor / Mounting Internal
Operating Temperature 185 F (85 C)
View Details