High-Gain GLONASS L2 Passive Ceramic Patch Antenna (10x10x4mm)
This compact SMD passive ceramic antenna is designed for GLONASS L2 band applications, ensuring reliable and high-precision GNSS signal reception. With its 10x10x4 mm form factor, it provides excellent performance while maintaining a small footprint, making it ideal for space-constrained applications. The high-quality ceramic construction enhances durability and stability, while the surface-mount design allows for seamless integration into modern GNSS-enabled devices.
Key Features:
✅ L2 Band Support – Optimized for GPS, GLONASS, and Galileo L2 frequencies, enhancing positioning accuracy.
✅ Compact & Space-Efficient – 10x10x4 mm form factor enables easy integration into small electronic devices.
✅ High-Performance Signal Reception – Designed for stable GNSS operation with optimized gain and efficiency.
✅ Passive Ceramic Antenna – Functions without external power, ensuring low energy consumption.
✅ Durable & Reliable – High-quality ceramic material ensures long-term stability in various environments.
✅ Easy PCB Integration – SMD design simplifies device assembly and manufacturing.
Applications:
High-Precision GNSS Devices – Ideal for applications requiring accurate dual-band positioning.
Wearable & Compact Electronics – Supports GNSS functionality in smartwatches, fitness trackers, and miniaturized devices.
Drones & UAVs – Enables stable L2 band navigation for aerial applications.
IoT & Smart Tracking Solutions – Provides real-time positioning in connected devices.
Automotive & Asset Tracking – Enhances location accuracy in vehicle navigation and logistics tracking.
Industrial & Robotics – Supports automation and navigation-based industrial applications.
| Eteily Technologies India Pvt. Ltd. | |
|---|---|
| Product Category | Antennas |
| Product Number | ET-GPL2-104 |
| Product Name | GLONASS L2 Passive Ceramic Patch Antenna (10x10x4mm) |
| Applications | GPS |
| Primary Frequency Range | 1227.6 MHz |
| Gain | 2 dB |