2.4425GHz, 5.4875GHz, 5.875GHz Bluetooth, Wi-Fi, WLAN, Zigbee™ Stamped Metal RF Antenna 2.4GHz ~ 2.485GHz, 5.15GHz ~ 5.825GHz, 5.825GHz ~ 5.925GHz 3.6dBi, 5.1dBi, 3.8dBi Solder Surface Mount
2.4425GHz, 5.4875GHz, 5.875GHz Bluetooth, Wi-Fi, WLAN, Zigbee™ Stamped Metal RF Antenna 2.4GHz ~ 2.485GHz, 5.15GHz ~ 5.825GHz, 5.825GHz ~ 5.925GHz 3.6dBi, 5.1dBi, 3.8dBi Solder Surface Mount
2.4425GHz, 5.4875GHz, 5.875GHz Bluetooth, Wi-Fi, WLAN, Zigbee™ Stamped Metal RF Antenna 2.4GHz ~ 2.485GHz, 5.15GHz ~ 5.825GHz, 5.825GHz ~ 5.925GHz 3.6dBi, 5.1dBi, 3.8dBi Solder Surface Mount
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 478-1002298TR-ND |
| Product Name | RF Antennas |
| Applications | Modem or Wireless Network; Bluetooth, Wi-Fi, WLAN, Zigbee™ |
| Primary Frequency Range | 2442.5 to 5875.0 MHz |
| Gain | 3.6 to 5.1 dB |