Kyocera Corporation RF Antennas 1001932PT-AD10L0150

Description
TUNABLE WI-FI 6E/BLUETOOTH PCB A
Request a Quote Datasheet
Description
TUNABLE WI-FI 6E/BLUETOOTH PCB A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 478-1001932PT-AD10L0150-ND - DigiKey
Thief River Falls, MN, United States
TUNABLE WI-FI 6E/BLUETOOTH PCB A

TUNABLE WI-FI 6E/BLUETOOTH PCB A

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 478-1001932PT-AD10L0150-ND
Product Name RF Antennas
Applications Modem or Wireless Network; Bluetooth, M2M, Wi-Fi, WLAN, ZigBee™
Primary Frequency Range 2442.0 to 6525.0 MHz
Gain 2.03 to 6.11 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

Log Periodic Antenna - Model SAS-517 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers