2.4GHz, 5GHz Bluetooth, Wi-Fi, WLAN, Zigbee™ PCB Trace RF Antenna 2.4GHz ~ 2.485GHz, 5.15GHz ~ 5.825GHz 2.5dBi, 4.4dBi U.FL Adhesive
2.4GHz, 5GHz Bluetooth, Wi-Fi, WLAN, Zigbee™ PCB Trace RF Antenna 2.4GHz ~ 2.485GHz, 5.15GHz ~ 5.825GHz 2.5dBi, 4.4dBi U.FL Adhesive
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Antennas | Antennas |
| Product Number | 478-1001932FT-AA10L0075-ND | 1001932FT-AA10L0075 |
| Product Name | RF Antennas | RF Antennas |
| Applications | Modem or Wireless Network; Bluetooth, Wi-Fi, WLAN, Zigbee™ | Bluetooth, Wi-Fi, WLAN, Zigbee™ |
| Primary Frequency Range | 2400.0 to 5000.0 MHz | |
| Gain | 2.5 to 4.4 dB | |
| VSWR | 2 :1 |