Kyocera Corporation Capacitor Ceramic 0.47Uf, 10V, X7R, 5%, 0805, Full Reel; Capacitance Kyocera Avx 0805ZC474JAT4A

Description
CAPACITOR CERAMIC 0.47UF, 10V, X7R, 5%, 0805, FULL REEL; Capacitance:0.47µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes
Datasheet
Description
CAPACITOR CERAMIC 0.47UF, 10V, X7R, 5%, 0805, FULL REEL; Capacitance:0.47µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 0.47Uf, 10V, X7R, 5%, 0805, Full Reel; Capacitance Kyocera Avx - 55J5585 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.47Uf, 10V, X7R, 5%, 0805, Full Reel; Capacitance Kyocera Avx
55J5585
Capacitor Ceramic 0.47Uf, 10V, X7R, 5%, 0805, Full Reel; Capacitance Kyocera Avx 55J5585
CAPACITOR CERAMIC 0.47UF, 10V, X7R, 5%, 0805, FULL REEL; Capacitance:0.47µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CAPACITOR CERAMIC 0.47UF, 10V, X7R, 5%, 0805, FULL REEL; Capacitance:0.47µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 0805ZC474JAT4A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0805ZC474JAT4A
Ceramic Capacitors 0805ZC474JAT4A
CAP CER 0.47UF 10V X7R 0805

CAP CER 0.47UF 10V X7R 0805

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 55J5585 0805ZC474JAT4A
Product Name Capacitor Ceramic 0.47Uf, 10V, X7R, 5%, 0805, Full Reel; Capacitance Kyocera Avx Ceramic Capacitors
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Capacitance Range 0.4700 microF 0.4700 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701138 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitors - 2002-107CKR050M - New Yorker Electronics Co., Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Capacitance Type Fixed
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers