Kyocera Corporation Ceramic Capacitors 0805ZC106KAT4A

Description
10µF ±10% 10V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
10µF ±10% 10V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM21AR71A106KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM21AR71A106KLDKR-ND
Ceramic Capacitors 478-KGM21AR71A106KLDKR-ND
10µF ±10% 10V Ceramic Capacitor X7R 0805 (2012 Metric)

10µF ±10% 10V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM21AR71A106KLTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM21AR71A106KLTR-ND
Ceramic Capacitors 478-KGM21AR71A106KLTR-ND
10µF ±10% 10V Ceramic Capacitor X7R 0805 (2012 Metric)

10µF ±10% 10V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM21AR71A106KLCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM21AR71A106KLCT-ND
Ceramic Capacitors 478-KGM21AR71A106KLCT-ND
10µF ±10% 10V Ceramic Capacitor X7R 0805 (2012 Metric)

10µF ±10% 10V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 10V 10uF Capacitor
60-0805ZC106KAT4A
SMD 10V 10uF Capacitor 60-0805ZC106KAT4A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM21AR71A106KL NEW GLOBAL PN 10V 10uF X A 581-KGM21AR71A106KL Product overview: 0805ZC106KAT4A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10V, 10uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10V, 10uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0805ZC106KAT4A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM21AR71A106KL NEW GLOBAL PN 10V 10uF X A 581-KGM21AR71A106KL Product overview: 0805ZC106KAT4A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10V, 10uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10V, 10uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0805ZC106KAT4A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 0805ZC106KAT4A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0805ZC106KAT4A
Ceramic Capacitors 0805ZC106KAT4A
CAP CER 10UF 10V X7R 0805

CAP CER 10UF 10V X7R 0805

Supplier's Site Datasheet
Cap, 10Uf, 10V, Mlcc, 0805; Capacitance Kyocera Avx - 50AH3287 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 10V, Mlcc, 0805; Capacitance Kyocera Avx
50AH3287
Cap, 10Uf, 10V, Mlcc, 0805; Capacitance Kyocera Avx 50AH3287
CAP, 10UF, 10V, MLCC, 0805; Capacitance:10µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm; Product Width:1.25mm RoHS Compliant: Yes

CAP, 10UF, 10V, MLCC, 0805; Capacitance:10µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm; Product Width:1.25mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 10Uf, 10V, Mlcc, 0805; Capacitance Kyocera Avx - 50AH3286 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 10V, Mlcc, 0805; Capacitance Kyocera Avx
50AH3286
Cap, 10Uf, 10V, Mlcc, 0805; Capacitance Kyocera Avx 50AH3286
CAP, 10UF, 10V, MLCC, 0805; Capacitance:10µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm; Product Width:1.25mm RoHS Compliant: Yes

CAP, 10UF, 10V, MLCC, 0805; Capacitance:10µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm; Product Width:1.25mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-KGM21AR71A106KLDKR-ND 478-KGM21AR71A106KLTR-ND 60-0805ZC106KAT4A 0805ZC106KAT4A 50AH3287
Product Name Ceramic Capacitors Ceramic Capacitors SMD 10V 10uF Capacitor Ceramic Capacitors Cap, 10Uf, 10V, Mlcc, 0805; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 107SVL025MFE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details