Kyocera Corporation Ceramic Capacitor 0.01Uf, 10V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx 0805ZC103KAT2A

Description
CERAMIC CAPACITOR 0.01UF, 10V, X7R, 10%, 0805, FULL REEL; Capacitance:10000pF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 0.01UF, 10V, X7R, 10%, 0805, FULL REEL; Capacitance:10000pF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.01Uf, 10V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx - 07H9401 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.01Uf, 10V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
07H9401
Ceramic Capacitor 0.01Uf, 10V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx 07H9401
CERAMIC CAPACITOR 0.01UF, 10V, X7R, 10%, 0805, FULL REEL; Capacitance:10000pF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

CERAMIC CAPACITOR 0.01UF, 10V, X7R, 10%, 0805, FULL REEL; Capacitance:10000pF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 07H9401
Product Name Ceramic Capacitor 0.01Uf, 10V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525005P60HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details