Kyocera Corporation Ceramic Capacitors 0805YG106ZAT2A

Description
CAP CER 10000000PF 16V Y5V 0805
Request a Quote Datasheet
Description
CAP CER 10000000PF 16V Y5V 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-0805YG106ZAT2ADKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-0805YG106ZAT2ADKR-ND
Ceramic Capacitors 478-0805YG106ZAT2ADKR-ND
CAP CER 10000000PF 16V Y5V 0805

CAP CER 10000000PF 16V Y5V 0805

Buy Now Datasheet
Ceramic Capacitors - 478-0805YG106ZAT2ATR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-0805YG106ZAT2ATR-ND
Ceramic Capacitors 478-0805YG106ZAT2ATR-ND
10µF -20%, +80% 16V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)

10µF -20%, +80% 16V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-0805YG106ZAT2ACT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-0805YG106ZAT2ACT-ND
Ceramic Capacitors 478-0805YG106ZAT2ACT-ND
CAP CER 10000000PF 16V Y5V 0805

CAP CER 10000000PF 16V Y5V 0805

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-0805YG106ZAT2ADKR-ND 478-0805YG106ZAT2ATR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 80 (+/- %) 80 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 338-4106-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1763-1144-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details