Kyocera Corporation Capacitor Ceramic 0.068Uf 16V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx 0805YC683KAT2A

Description
CAPACITOR CERAMIC 0.068UF 16V, X7R, 10%, 0805, FULL REEL; Capacitance:68000pF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes
Description
CAPACITOR CERAMIC 0.068UF 16V, X7R, 10%, 0805, FULL REEL; Capacitance:68000pF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 0.068Uf 16V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx - 55J5517 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.068Uf 16V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
55J5517
Capacitor Ceramic 0.068Uf 16V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx 55J5517
CAPACITOR CERAMIC 0.068UF 16V, X7R, 10%, 0805, FULL REEL; Capacitance:68000pF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

CAPACITOR CERAMIC 0.068UF 16V, X7R, 10%, 0805, FULL REEL; Capacitance:68000pF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 55J5517
Product Name Capacitor Ceramic 0.068Uf 16V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C114U010BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details