CERAMIC CAPACITOR 0.47UF, 16V, X7R, 5%, 0805, FULL REEL; Capacitance:0.47µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 26AC5540 |
| Product Name | Ceramic Capacitor 0.47Uf, 16V, X7R, 5%, 0805, Full Reel; Capacitance Kyocera Avx |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Capacitance Range | 0.4700 microF |