Kyocera Corporation SMD 16V 0.33uF Capacitor 0805YC334KAT2A

Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM21AR71C334KU NEW GLOBAL PN 16V 0.33uF A 581-KGM21AR71C334KU Product overview: 0805YC334KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16V, 0.33uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 16V, 0.33uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0805YC334KAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM21AR71C334KU NEW GLOBAL PN 16V 0.33uF A 581-KGM21AR71C334KU Product overview: 0805YC334KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16V, 0.33uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 16V, 0.33uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0805YC334KAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 16V 0.33uF Capacitor
60-0805YC334KAT2A
SMD 16V 0.33uF Capacitor 60-0805YC334KAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM21AR71C334KU NEW GLOBAL PN 16V 0.33uF A 581-KGM21AR71C334KU Product overview: 0805YC334KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16V, 0.33uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 16V, 0.33uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0805YC334KAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM21AR71C334KU NEW GLOBAL PN 16V 0.33uF A 581-KGM21AR71C334KU Product overview: 0805YC334KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16V, 0.33uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 16V, 0.33uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0805YC334KAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 0805YC334KAT2A - 904751-0805YC334KAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 0805YC334KAT2A
904751-0805YC334KAT2A
Ceramic Capacitors - 0805YC334KAT2A 904751-0805YC334KAT2A
Manufacturer: AVX Corporation Win Source Part Number: 904751-0805YC334KAT2 A Operating Temperature Range: -55°C ~ 125°C Features: ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric) Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 0805YC334KAT2A\\2K, 478-1402-1, 478-1402-2, 0805YC334KAT2A/2K, 478-1402-6

Manufacturer: AVX Corporation
Win Source Part Number: 904751-0805YC334KAT2A
Operating Temperature Range: -55°C ~ 125°C
Features: ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)
Package: 0805 (2012 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 0805YC334KAT2A\\2K, 478-1402-1, 478-1402-2, 0805YC334KAT2A/2K, 478-1402-6

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1243304 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1243304
MLCCs - Multilayer Ceramic Capacitors 1243304
KYOCERA AVX 0805YC334KAT2A

KYOCERA AVX 0805YC334KAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1358610 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1358610
MLCCs - Multilayer Ceramic Capacitors 1358610
KYOCERA AVX 0805YC334KAT2A

KYOCERA AVX 0805YC334KAT2A

Supplier's Site
Ceramic Capacitor 0.33Uf, 16V, X7R, 10%, 0805; Capacitance Kyocera Avx - 96M1301 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.33Uf, 16V, X7R, 10%, 0805; Capacitance Kyocera Avx
96M1301
Ceramic Capacitor 0.33Uf, 16V, X7R, 10%, 0805; Capacitance Kyocera Avx 96M1301
CERAMIC CAPACITOR 0.33UF, 16V, X7R, 10%, 0805; Capacitance:0.33µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CERAMIC CAPACITOR 0.33UF, 16V, X7R, 10%, 0805; Capacitance:0.33µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 0.33Uf, 16V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx - 25C6711 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.33Uf, 16V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
25C6711
Ceramic Capacitor 0.33Uf, 16V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx 25C6711
CERAMIC CAPACITOR 0.33UF, 16V, X7R, 10%, 0805, FULL REEL; Capacitance:0.33µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

CERAMIC CAPACITOR 0.33UF, 16V, X7R, 10%, 0805, FULL REEL; Capacitance:0.33µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, 0.33 F, 10%, X7R, 16 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx - 34M9390 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 0.33 F, 10%, X7R, 16 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx
34M9390
Smd Multilayer Ceramic Capacitor, 0.33 F, 10%, X7R, 16 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx 34M9390
SMD Multilayer Ceramic Capacitor, 0.33 F, 10%, X7R, 16 V, 0805 [2012 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 0.33 F, 10%, X7R, 16 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
0805YC334KAT2A
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT 0805YC334KAT2A
16V 330nF X7R ±10% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

16V 330nF X7R ±10% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - 0805YC334KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0805YC334KAT2A
Ceramic Capacitors 0805YC334KAT2A
CAP CER 0.33UF 16V X7R 0805

CAP CER 0.33UF 16V X7R 0805

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-0805YC334KAT2A 904751-0805YC334KAT2A 1243304 96M1301 34M9390 0805YC334KAT2A 0805YC334KAT2A
Product Name SMD 16V 0.33uF Capacitor Ceramic Capacitors - 0805YC334KAT2A MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitor 0.33Uf, 16V, X7R, 10%, 0805; Capacitance Kyocera Avx Smd Multilayer Ceramic Capacitor, 0.33 F, 10%, X7R, 16 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition
Capacitance Range 0.3300 microF 0.3300 microF 0.3300 microF 0.3300 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105RSB302K4R - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Film Capacitors - 1908545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 1608-050525002P20HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details