AVX Corporation Ceramic Capacitor 0.22Uf, 16V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx 0805YC224KAT4A

Description
CERAMIC CAPACITOR 0.22UF, 16V, X7R, 10%, 0805, FULL REEL; Capacitance:0.22µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 0.22UF, 16V, X7R, 10%, 0805, FULL REEL; Capacitance:0.22µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.22Uf, 16V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx - 30H0646 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.22Uf, 16V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
30H0646
Ceramic Capacitor 0.22Uf, 16V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx 30H0646
CERAMIC CAPACITOR 0.22UF, 16V, X7R, 10%, 0805, FULL REEL; Capacitance:0.22µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

CERAMIC CAPACITOR 0.22UF, 16V, X7R, 10%, 0805, FULL REEL; Capacitance:0.22µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 30H0646
Product Name Ceramic Capacitor 0.22Uf, 16V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C353U050EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100392KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details