Kyocera Corporation Capacitor Ceramic 2200Pf, 16V, X7R, 10%, 0805; Capacitance Kyocera Avx 0805YC222KAT2A

Description
CAPACITOR CERAMIC 2200PF, 16V, X7R, 10%, 0805; Capacitance:2200pF; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Voltage Rating:16V; Capacitor Case Style:0805 [2012 Metric]; Capacitor Terminals:SMD RoHS Compliant: Yes
Datasheet
Description
CAPACITOR CERAMIC 2200PF, 16V, X7R, 10%, 0805; Capacitance:2200pF; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Voltage Rating:16V; Capacitor Case Style:0805 [2012 Metric]; Capacitor Terminals:SMD RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 2200Pf, 16V, X7R, 10%, 0805; Capacitance Kyocera Avx - 11J5699 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 2200Pf, 16V, X7R, 10%, 0805; Capacitance Kyocera Avx
11J5699
Capacitor Ceramic 2200Pf, 16V, X7R, 10%, 0805; Capacitance Kyocera Avx 11J5699
CAPACITOR CERAMIC 2200PF, 16V, X7R, 10%, 0805; Capacitance:2200pF; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Voltage Rating:16V; Capacitor Case Style:0805 [2012 Metric]; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 2200PF, 16V, X7R, 10%, 0805; Capacitance:2200pF; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Voltage Rating:16V; Capacitor Case Style:0805 [2012 Metric]; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 0805YC222KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0805YC222KAT2A
Ceramic Capacitors 0805YC222KAT2A
CAP CER 2200PF 16V X7R 0805

CAP CER 2200PF 16V X7R 0805

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 11J5699 0805YC222KAT2A
Product Name Capacitor Ceramic 2200Pf, 16V, X7R, 10%, 0805; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor; SMD Chip Capacitor; Surface Mount, MLCC
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Capacitance Range 0.0022 microF 0.0022 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C11AH270K-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Aluminum Polymer - 277XMPL002MG19R - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers