CAP CER 100PF 16V NP0 0805
Capacitor,Ceramic,10
| ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 0805YA101FAT2A | 66M3348 |
| Product Name | Ceramic Capacitors | Capacitor,ceramic,100Pf,16Vdc,1-% Tol,1+% Tol,c0G-Tc Code,-30,30Ppm-Tc Rohs Compliant Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor; Surface Mount, MLCC | |
| Technology | Film Capacitors | |
| Applications | General Purpose | |
| Capacitance Type | Fixed | Fixed |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |