Kyocera Corporation Ceramic Capacitors 0805PC392KAT1A

Description
3900pF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
3900pF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-5548-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5548-6-ND
Ceramic Capacitors 478-5548-6-ND
3900pF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)

3900pF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-5548-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5548-2-ND
Ceramic Capacitors 478-5548-2-ND
3900pF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)

3900pF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-5548-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5548-1-ND
Ceramic Capacitors 478-5548-1-ND
3900pF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)

3900pF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 0805PC392KAT1A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0805PC392KAT1A
Ceramic Capacitors 0805PC392KAT1A
CAP CER 3900PF 250V X7R 0805

CAP CER 3900PF 250V X7R 0805

Supplier's Site Datasheet
Ceramic Capacitor 3900Pf 250V, X7R, 10%, 0805; Capacitance Kyocera Avx - 10R5958 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 3900Pf 250V, X7R, 10%, 0805; Capacitance Kyocera Avx
10R5958
Ceramic Capacitor 3900Pf 250V, X7R, 10%, 0805; Capacitance Kyocera Avx 10R5958
CERAMIC CAPACITOR 3900PF 250V, X7R, 10%, 0805; Capacitance:3900pF; Voltage(DC):250V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CERAMIC CAPACITOR 3900PF 250V, X7R, 10%, 0805; Capacitance:3900pF; Voltage(DC):250V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-5548-6-ND 478-5548-2-ND 0805PC392KAT1A 10R5958
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 3900Pf 250V, X7R, 10%, 0805; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C254U010EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100102GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details