Kyocera Corporation Ceramic Capacitors 0805AA330KAT1A

Description
33pF ±10% 1000V (1kV) Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
33pF ±10% 1000V (1kV) Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-3997-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-3997-2-ND
Ceramic Capacitors 478-3997-2-ND
33pF ±10% 1000V (1kV) Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

33pF ±10% 1000V (1kV) Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitor 33Pf 1000V, C0G, 10%, 0805; Capacitance Kyocera Avx - 18M6885 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 33Pf 1000V, C0G, 10%, 0805; Capacitance Kyocera Avx
18M6885
Ceramic Capacitor 33Pf 1000V, C0G, 10%, 0805; Capacitance Kyocera Avx 18M6885
CERAMIC CAPACITOR 33PF 1000V, C0G, 10%, 0805; Capacitance:33pF; Voltage(DC):1kV; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CERAMIC CAPACITOR 33PF 1000V, C0G, 10%, 0805; Capacitance:33pF; Voltage(DC):1kV; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site
Capacitor Ceramic 33Pf 1000V, C0G, 10%, 0805; Capacitance Kyocera Avx - 18M3467 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 33Pf 1000V, C0G, 10%, 0805; Capacitance Kyocera Avx
18M3467
Capacitor Ceramic 33Pf 1000V, C0G, 10%, 0805; Capacitance Kyocera Avx 18M3467
CAPACITOR CERAMIC 33PF 1000V, C0G, 10%, 0805; Capacitance:33pF; Capacitance Tolerance:± 10%; Capacitor Application:High Voltage; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 33PF 1000V, C0G, 10%, 0805; Capacitance:33pF; Capacitance Tolerance:± 10%; Capacitor Application:High Voltage; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-3997-2-ND 18M6885 18M3467
Product Name Ceramic Capacitors Ceramic Capacitor 33Pf 1000V, C0G, 10%, 0805; Capacitance Kyocera Avx Capacitor Ceramic 33Pf 1000V, C0G, 10%, 0805; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C192U150AJ2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Ceramic Capacitors - 1608-1210J2K50392KXRTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details