Kyocera Corporation Ceramic Capacitors 08056D155KAT2A

Description
1.5µF ±10% 6.3V Ceramic Capacitor X5R 0805 (2012 Metric)
Request a Quote Datasheet
Description
1.5µF ±10% 6.3V Ceramic Capacitor X5R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 08056D155KAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
08056D155KAT2A-ND
Ceramic Capacitors 08056D155KAT2A-ND
1.5µF ±10% 6.3V Ceramic Capacitor X5R 0805 (2012 Metric)

1.5µF ±10% 6.3V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Capacitor Ceramic 1.5Uf, 6.3V, X5R, 10%, 0805, Full Reel; Capacitance Kyocera Avx - 55J7945 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 1.5Uf, 6.3V, X5R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
55J7945
Capacitor Ceramic 1.5Uf, 6.3V, X5R, 10%, 0805, Full Reel; Capacitance Kyocera Avx 55J7945
CAPACITOR CERAMIC 1.5UF, 6.3V, X5R, 10%, 0805, FULL REEL; Capacitance:1.5µF; Voltage(DC):6.3V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Qualification:- RoHS Compliant: Yes

CAPACITOR CERAMIC 1.5UF, 6.3V, X5R, 10%, 0805, FULL REEL; Capacitance:1.5µF; Voltage(DC):6.3V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 08056D155KAT2A-ND 55J7945
Product Name Ceramic Capacitors Capacitor Ceramic 1.5Uf, 6.3V, X5R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 1.5 microF 1.5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - CK05BX123K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701233 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details