Kyocera Corporation Ceramic Capacitors 08056C106MAT2A

Description
10µF ±20% 6.3V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
10µF ±20% 6.3V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-10568-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10568-2-ND
Ceramic Capacitors 478-10568-2-ND
10µF ±20% 6.3V Ceramic Capacitor X7R 0805 (2012 Metric)

10µF ±20% 6.3V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-10568-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10568-1-ND
Ceramic Capacitors 478-10568-1-ND
10µF ±20% 6.3V Ceramic Capacitor X7R 0805 (2012 Metric)

10µF ±20% 6.3V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-10568-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10568-6-ND
Ceramic Capacitors 478-10568-6-ND
10µF ±20% 6.3V Ceramic Capacitor X7R 0805 (2012 Metric)

10µF ±20% 6.3V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitor, 10Uf, 6.3V, X7R, 20%, 0805, Full Reel; Capacitance Kyocera Avx - 16M3537 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 10Uf, 6.3V, X7R, 20%, 0805, Full Reel; Capacitance Kyocera Avx
16M3537
Ceramic Capacitor, 10Uf, 6.3V, X7R, 20%, 0805, Full Reel; Capacitance Kyocera Avx 16M3537
CERAMIC CAPACITOR, 10UF, 6.3V, X7R, 20%, 0805, FULL REEL; Capacitance:10µF; Voltage(DC):6.3V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR, 10UF, 6.3V, X7R, 20%, 0805, FULL REEL; Capacitance:10µF; Voltage(DC):6.3V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 08056C106MAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08056C106MAT2A
Ceramic Capacitors 08056C106MAT2A
CAP CER 10UF 6.3V X7R 0805

CAP CER 10UF 6.3V X7R 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-10568-2-ND 478-10568-6-ND 16M3537 08056C106MAT2A
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor, 10Uf, 6.3V, X7R, 20%, 0805, Full Reel; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104PSB122K2G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details