Kyocera Corporation Ceramic Capacitors 08055D475KAT2A

Description
CAP CER 4.7UF 50V 0805
Datasheet
Description
CAP CER 4.7UF 50V 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 08055D475KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08055D475KAT2A
Ceramic Capacitors 08055D475KAT2A
CAP CER 4.7UF 50V 0805

CAP CER 4.7UF 50V 0805

Supplier's Site Datasheet
Cap, 4.7Uf, 50V, Mlcc, 0805; Capacitance Kyocera Avx - 08AK4887 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Uf, 50V, Mlcc, 0805; Capacitance Kyocera Avx
08AK4887
Cap, 4.7Uf, 50V, Mlcc, 0805; Capacitance Kyocera Avx 08AK4887
CAP, 4.7UF, 50V, MLCC, 0805; Capacitance:4.7µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Product Length:2.01mm; Product Width:1.25mm RoHS Compliant: Yes

CAP, 4.7UF, 50V, MLCC, 0805; Capacitance:4.7µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Product Length:2.01mm; Product Width:1.25mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 08055D475KAT2A 08AK4887
Product Name Ceramic Capacitors Cap, 4.7Uf, 50V, Mlcc, 0805; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications General Purpose
Capacitance Type Fixed Fixed
Operating Temperature -55 to 85 C (-67 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C144U025DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Film Capacitors - 1725630 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details