Kyocera Corporation Ceramic Capacitors 08055C823JAT2A

Description
CAP CER 0.082UF 50V X7R 0805
Datasheet
Description
CAP CER 0.082UF 50V X7R 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 08055C823JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08055C823JAT2A
Ceramic Capacitors 08055C823JAT2A
CAP CER 0.082UF 50V X7R 0805

CAP CER 0.082UF 50V X7R 0805

Supplier's Site Datasheet
Ceramic Capacitor 0.082Uf 50V, X7R, 5%, 0805, Full Reel; Capacitance Kyocera Avx - 55J7632 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.082Uf 50V, X7R, 5%, 0805, Full Reel; Capacitance Kyocera Avx
55J7632
Ceramic Capacitor 0.082Uf 50V, X7R, 5%, 0805, Full Reel; Capacitance Kyocera Avx 55J7632
CERAMIC CAPACITOR 0.082UF 50V, X7R, 5%, 0805, FULL REEL; Capacitance:82000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.082UF 50V, X7R, 5%, 0805, FULL REEL; Capacitance:82000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Cap, Mlcc, X7R, 0.082Uf, 50V, 0805; Capacitance Kyocera Avx - 96Y8537 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 0.082Uf, 50V, 0805; Capacitance Kyocera Avx
96Y8537
Cap, Mlcc, X7R, 0.082Uf, 50V, 0805; Capacitance Kyocera Avx 96Y8537
CAP, MLCC, X7R, 0.082UF, 50V, 0805; Capacitance:82000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm; Qualification:-RoHS Compliant: Yes

CAP, MLCC, X7R, 0.082UF, 50V, 0805; Capacitance:82000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 08055C823JAT2A 55J7632 96Y8537
Product Name Ceramic Capacitors Ceramic Capacitor 0.082Uf 50V, X7R, 5%, 0805, Full Reel; Capacitance Kyocera Avx Cap, Mlcc, X7R, 0.082Uf, 50V, 0805; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications General Purpose
Capacitance Type Fixed Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701224 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-0504N150J101YTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details