Kyocera Corporation Ceramic Capacitors 08055C822K4T2A

Description
8200pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
8200pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KAM21BR71H822KTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM21BR71H822KTDKR-ND
Ceramic Capacitors 478-KAM21BR71H822KTDKR-ND
8200pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

8200pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KAM21BR71H822KTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM21BR71H822KTCT-ND
Ceramic Capacitors 478-KAM21BR71H822KTCT-ND
8200pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

8200pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KAM21BR71H822KTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM21BR71H822KTTR-ND
Ceramic Capacitors 478-KAM21BR71H822KTTR-ND
8200pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

8200pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Capacitor Ceramic 8200Pf, 50V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx - 55J7630 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 8200Pf, 50V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
55J7630
Capacitor Ceramic 8200Pf, 50V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx 55J7630
CAPACITOR CERAMIC 8200PF, 50V, X7R, 10%, 0805, FULL REEL; Capacitance:8200pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Length:2.01mm RoHS Compliant: Yes

CAPACITOR CERAMIC 8200PF, 50V, X7R, 10%, 0805, FULL REEL; Capacitance:8200pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-KAM21BR71H822KTDKR-ND 478-KAM21BR71H822KTCT-ND 55J7630
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 8200Pf, 50V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100102GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701255 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitor - Multilayer - M40R474K1-F - Richardson RFPD
Specs
Configuration / Form Factor Leaded Capacitor
Technology Multilayer
Electrostatic Capacitors Ceramic Composition
View Details