Kyocera Corporation Ceramic Capacitors 08055C802JAT2A

Description
8000pF ±5% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
8000pF ±5% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 08055C802JAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
08055C802JAT2A-ND
Ceramic Capacitors 08055C802JAT2A-ND
8000pF ±5% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

8000pF ±5% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 08055C802JAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
08055C802JAT2A
Capacitors - Ceramic Capacitors 08055C802JAT2A
CAP CER 8000PF 50V X7R 0805

CAP CER 8000PF 50V X7R 0805

Supplier's Site
Ceramic Capacitor 8000Pf, 50V, X7R, 5%, 0805, Full Reel; Capacitance Kyocera Avx - 55J7620 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 8000Pf, 50V, X7R, 5%, 0805, Full Reel; Capacitance Kyocera Avx
55J7620
Ceramic Capacitor 8000Pf, 50V, X7R, 5%, 0805, Full Reel; Capacitance Kyocera Avx 55J7620
CERAMIC CAPACITOR 8000PF, 50V, X7R, 5%, 0805, FULL REEL; Capacitance:8000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 8000PF, 50V, X7R, 5%, 0805, FULL REEL; Capacitance:8000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 08055C802JAT2A-ND 08055C802JAT2A 55J7620
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitor 8000Pf, 50V, X7R, 5%, 0805, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 187XMPL2R5MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Ceramic Capacitors - 0603J0100150FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701015 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers