AVX Corporation Ceramic Capacitor 0.056Uf 50V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx 08055C563KAT2A.

Description
CERAMIC CAPACITOR 0.056UF 50V, X7R, 10%, 0805, FULL REEL; Capacitance:56000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 0.056UF 50V, X7R, 10%, 0805, FULL REEL; Capacitance:56000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.056Uf 50V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx - 26AC5641 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.056Uf 50V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
26AC5641
Ceramic Capacitor 0.056Uf 50V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx 26AC5641
CERAMIC CAPACITOR 0.056UF 50V, X7R, 10%, 0805, FULL REEL; Capacitance:56000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 0.056UF 50V, X7R, 10%, 0805, FULL REEL; Capacitance:56000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 26AC5641
Product Name Ceramic Capacitor 0.056Uf 50V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-1202-2-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details