Kyocera Corporation Capacitor, Mlcc Rohs Compliant Kyocera Avx 08055C562JAT2A

Description
Capacitor, MLCC RoHS Compliant: Yes
Datasheet
Description
Capacitor, MLCC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor, Mlcc Rohs Compliant Kyocera Avx - 60R6323 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Mlcc Rohs Compliant Kyocera Avx
60R6323
Capacitor, Mlcc Rohs Compliant Kyocera Avx 60R6323
Capacitor, MLCC RoHS Compliant: Yes

Capacitor, MLCC RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitor 5600Pf, 50V, X7R, 5%, 0805, Full Reel; Capacitance Kyocera Avx - 55J7591 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 5600Pf, 50V, X7R, 5%, 0805, Full Reel; Capacitance Kyocera Avx
55J7591
Ceramic Capacitor 5600Pf, 50V, X7R, 5%, 0805, Full Reel; Capacitance Kyocera Avx 55J7591
CERAMIC CAPACITOR 5600PF, 50V, X7R, 5%, 0805, FULL REEL; Capacitance:5600pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 5600PF, 50V, X7R, 5%, 0805, FULL REEL; Capacitance:5600pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 60R6323 55J7591
Product Name Capacitor, Mlcc Rohs Compliant Kyocera Avx Ceramic Capacitor 5600Pf, 50V, X7R, 5%, 0805, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Packing Method Tape Reel Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-703-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Aluminum Electrolytic - 101C463U050EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers