Kyocera Corporation Ceramic Capacitors 08055C502KAT2A

Description
5000pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
5000pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-10560-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10560-2-ND
Ceramic Capacitors 478-10560-2-ND
5000pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

5000pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-10560-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10560-6-ND
Ceramic Capacitors 478-10560-6-ND
5000pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

5000pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-10560-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10560-1-ND
Ceramic Capacitors 478-10560-1-ND
5000pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

5000pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitor 5000Pf, 50V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx - 55J7585 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 5000Pf, 50V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
55J7585
Ceramic Capacitor 5000Pf, 50V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx 55J7585
CERAMIC CAPACITOR 5000PF, 50V, X7R, 10%, 0805, FULL REEL; Capacitance:5000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 5000PF, 50V, X7R, 10%, 0805, FULL REEL; Capacitance:5000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Cap, Mlcc, X7R, 5000Pf, 50V, 0805; Capacitance Kyocera Avx - 96Y8533 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 5000Pf, 50V, 0805; Capacitance Kyocera Avx
96Y8533
Cap, Mlcc, X7R, 5000Pf, 50V, 0805; Capacitance Kyocera Avx 96Y8533
CAP, MLCC, X7R, 5000PF, 50V, 0805; Capacitance:5000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm; Qualification:- RoHS Compliant: Yes

CAP, MLCC, X7R, 5000PF, 50V, 0805; Capacitance:5000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-10560-2-ND 478-10560-6-ND 55J7585
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 5000Pf, 50V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Ceramic Capacitors - M22G271J2-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050525000270GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details