Kyocera Corporation Ceramic Capacitors 08055C472J4T2A

Description
4700pF ±5% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
4700pF ±5% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KAM21BR71H472JTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM21BR71H472JTTR-ND
Ceramic Capacitors 478-KAM21BR71H472JTTR-ND
4700pF ±5% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

4700pF ±5% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KAM21BR71H472JTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM21BR71H472JTCT-ND
Ceramic Capacitors 478-KAM21BR71H472JTCT-ND
CAP CER 4700PF 50V X7R 0805

CAP CER 4700PF 50V X7R 0805

Buy Now Datasheet
Ceramic Capacitors - 478-KAM21BR71H472JTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM21BR71H472JTDKR-ND
Ceramic Capacitors 478-KAM21BR71H472JTDKR-ND
CAP CER 4700PF 50V X7R 0805

CAP CER 4700PF 50V X7R 0805

Buy Now Datasheet
Capacitor Ceramic 4700Pf, 50V, X7R, 5%, 0805; Capacitance Kyocera Avx - 55J7565 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 4700Pf, 50V, X7R, 5%, 0805; Capacitance Kyocera Avx
55J7565
Capacitor Ceramic 4700Pf, 50V, X7R, 5%, 0805; Capacitance Kyocera Avx 55J7565
CAPACITOR CERAMIC 4700PF, 50V, X7R, 5%, 0805; Capacitance:4700pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

CAPACITOR CERAMIC 4700PF, 50V, X7R, 5%, 0805; Capacitance:4700pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-KAM21BR71H472JTTR-ND 478-KAM21BR71H472JTDKR-ND 55J7565
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 4700Pf, 50V, X7R, 5%, 0805; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; SMD
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 108AXZ010M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100152FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701091 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details