Kyocera Corporation Capacitor Ceramic, 470Pf, 50V, X7R, 20%, 0805, Full Reel; Capacitance Kyocera Avx 08055C471MAT2A

Description
CAPACITOR CERAMIC, 470PF, 50V, X7R, 20%, 0805, FULL REEL; Capacitance:470pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes
Description
CAPACITOR CERAMIC, 470PF, 50V, X7R, 20%, 0805, FULL REEL; Capacitance:470pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic, 470Pf, 50V, X7R, 20%, 0805, Full Reel; Capacitance Kyocera Avx - 84H0008 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 470Pf, 50V, X7R, 20%, 0805, Full Reel; Capacitance Kyocera Avx
84H0008
Capacitor Ceramic, 470Pf, 50V, X7R, 20%, 0805, Full Reel; Capacitance Kyocera Avx 84H0008
CAPACITOR CERAMIC, 470PF, 50V, X7R, 20%, 0805, FULL REEL; Capacitance:470pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CAPACITOR CERAMIC, 470PF, 50V, X7R, 20%, 0805, FULL REEL; Capacitance:470pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 84H0008
Product Name Capacitor Ceramic, 470Pf, 50V, X7R, 20%, 0805, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 4.70E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Aluminum Electrolytic Capacitors - 2002-101162U100EH2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers