Kyocera Corporation Ceramic Capacitors 08055C471J4Z2A

Description
470pF ±5% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
470pF ±5% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 08055C471J4Z2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
08055C471J4Z2A-ND
Ceramic Capacitors 08055C471J4Z2A-ND
470pF ±5% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

470pF ±5% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 08055C471J4Z2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
08055C471J4Z2A
Capacitors - Ceramic Capacitors 08055C471J4Z2A
CAP CER 470PF 50V X7R 0805

CAP CER 470PF 50V X7R 0805

Supplier's Site
Ceramic Capacitors - 08055C471J4Z2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08055C471J4Z2A
Ceramic Capacitors 08055C471J4Z2A
CAP CER 470PF 50V X7R 0805

CAP CER 470PF 50V X7R 0805

Supplier's Site Datasheet
Capacitor Ceramic, 470Pf, 50V, X7R, 5%, 0805; Capacitance Kyocera Avx - 66M3761 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 470Pf, 50V, X7R, 5%, 0805; Capacitance Kyocera Avx
66M3761
Capacitor Ceramic, 470Pf, 50V, X7R, 5%, 0805; Capacitance Kyocera Avx 66M3761
CAPACITOR CERAMIC, 470PF, 50V, X7R, 5%, 0805; Capacitance:470pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

CAPACITOR CERAMIC, 470PF, 50V, X7R, 5%, 0805; Capacitance:470pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 08055C471J4Z2A-ND 08055C471J4Z2A 08055C471J4Z2A 66M3761
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic, 470Pf, 50V, X7R, 5%, 0805; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor; SMD
Applications Automotive Automotive; Automotive, Boardflex Sensitive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK05BX820K - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - C17CF391J-6UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1727545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers