Kyocera Corporation Ceramic Capacitors 08055C153JAT4A

Description
CAP CER 0.015UF 50V X7R 0805
Datasheet
Description
CAP CER 0.015UF 50V X7R 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 08055C153JAT4A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08055C153JAT4A
Ceramic Capacitors 08055C153JAT4A
CAP CER 0.015UF 50V X7R 0805

CAP CER 0.015UF 50V X7R 0805

Supplier's Site Datasheet
Capacitor Ceramic 0.015Uf 50V, X7R, 5%, 0805, Full Reel; Capacitance Kyocera Avx - 55J7482 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.015Uf 50V, X7R, 5%, 0805, Full Reel; Capacitance Kyocera Avx
55J7482
Capacitor Ceramic 0.015Uf 50V, X7R, 5%, 0805, Full Reel; Capacitance Kyocera Avx 55J7482
CAPACITOR CERAMIC 0.015UF 50V, X7R, 5%, 0805, FULL REEL; Capacitance:15000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CAPACITOR CERAMIC 0.015UF 50V, X7R, 5%, 0805, FULL REEL; Capacitance:15000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 08055C153JAT4A 55J7482
Product Name Ceramic Capacitors Capacitor Ceramic 0.015Uf 50V, X7R, 5%, 0805, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications General Purpose
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1908371 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 107SML6R3M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - C11AHR35C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details